Microchip Technology, Inc. Microcontrollers AT89C51RD2-SLRUM

Description
Microcontroller, 8-Bit, FLASH, C51 CPU, 60MHz, CMOS, PQCC44
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, C51 CPU, 60MHz, CMOS, PQCC44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89C51RD2-SLRUM - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, C51 CPU, 60MHz, CMOS, PQCC44

Microcontroller, 8-Bit, FLASH, C51 CPU, 60MHz, CMOS, PQCC44

Supplier's Site Datasheet
Microcontrollers - AT89C51RD2-SLRUMDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51RD2-SLRUMDKR-ND
Microcontrollers AT89C51RD2-SLRUMDKR-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89C51RD2-SLRUMCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51RD2-SLRUMCT-ND
Microcontrollers AT89C51RD2-SLRUMCT-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89C51RD2-SLRUMTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51RD2-SLRUMTR-ND
Microcontrollers AT89C51RD2-SLRUMTR-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C51RD2-SLRUM - 769087-AT89C51RD2-SLRUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51RD2-SLRUM
769087-AT89C51RD2-SLRUM
Embedded - Embedded - Microcontrollers - AT89C51RD2-SLRUM 769087-AT89C51RD2-SLRUM
Manufacturer: Microchip Technology Win Source Part Number: 769087-AT89C51RD2-SL RUM Series: 89C Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 80C51 Speed: 60MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Oscillator Type: External Supply Voltage: 2.7 V ~ 5.5 V Family Name: AT89C51RD2 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): IA8X44-PLC44I-R-P03; IA8X44PLC44I3; IA8X44PLC44IR3; TMS370C736AFNT; Introduction Date: June 27, 2003 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769087-AT89C51RD2-SLRUM
Series: 89C
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 80C51
Speed: 60MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Oscillator Type: External
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: AT89C51RD2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): IA8X44-PLC44I-R-P03; IA8X44PLC44I3; IA8X44PLC44IR3; TMS370C736AFNT;
Introduction Date: June 27, 2003
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51RD2-SLRUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51RD2-SLRUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51RD2-SLRUM
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51RD2-SLRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RD2-SLRUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51RD2-SLRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RD2-SLRUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C51RD2-SLRUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51RD2-SLRUM
Microcontrollers AT89C51RD2-SLRUM
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip - 68T4938 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip
68T4938
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip 68T4938
MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O sRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O sRoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 8Bit, 8051, 60Mhz, Lcc-44; Product Range Microchip - 44AC2251 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 60Mhz, Lcc-44; Product Range Microchip
44AC2251
Mcu, 8Bit, 8051, 60Mhz, Lcc-44; Product Range Microchip 44AC2251
MCU, 8BIT, 8051, 60MHZ, LCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 8051, 60MHZ, LCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C51RD2-SLRUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51RD2-SLRUM
Embedded - Microcontrollers AT89C51RD2-SLRUM
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51RD2-SLRUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51RD2-SLRUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51RD2-SLRUM
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site
Microcontrollers - AT89C51RD2-SLRUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RD2-SLRUM
Microcontrollers AT89C51RD2-SLRUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89C51RD2-SLRUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RD2-SLRUM
Microcontrollers AT89C51RD2-SLRUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51RD2-SLRUM
8-bit Microcontrollers - MCU AT89C51RD2-SLRUM
8-bit Microcontrollers - MCU C51RD2 64K FLASH 3-5.5V

8-bit Microcontrollers - MCU C51RD2 64K FLASH 3-5.5V

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51RD2-SLRUM AT89C51RD2-SLRUMDKR-ND 769087-AT89C51RD2-SLRUM 685-AT89C51RD2-SLRUM AT89C51RD2-SLRUM 68T4938 AT89C51RD2-SLRUM AT89C51RD2-SLRUM AT89C51RD2-SLRUM AT89C51RD2-SLRUM
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89C51RD2-SLRUM 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH EEPROM; EEPROM Flash; FLASH
Package Type PLCC; Other; PLCC44 Other; 44-LCC (J-Lead) Other; Tape & Reel (TR) Other; 44-LCC (J-Lead) Other; LCC Other; 44-LCC (J-Lead)
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details