80C51 89C Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 64QFN
80C51 89C Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 64QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C5122D-Z1TUM-ND | AT89C5122D-Z1TUM | AT89C5122D-Z1TUM | AT89C5122D-Z1TUM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| RAM | 0.7680 KB | 0.7680 KB | 768 KB | |
| ROM | 32 KB | |||
| ROM Type | Flash |