Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89C55WD-33JI AT89C55WD-33JI

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046654-AT89C55WD-33 JI Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 20 kB RAM Size: 256 B Number of Pins: 44 Categories: Embedded - Microcontrollers Case / Package: PLCC Max Frequency: 33 MHz Alternative Parts (Cross-Reference): AT89C55WD-33JIAT89C5 5WD33JI; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Core Architecture: 8051 Number of I/Os: 32 Number of Programmable I/O: 32 Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046654-AT89C55WD-33 JI Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 20 kB RAM Size: 256 B Number of Pins: 44 Categories: Embedded - Microcontrollers Case / Package: PLCC Max Frequency: 33 MHz Alternative Parts (Cross-Reference): AT89C55WD-33JIAT89C5 5WD33JI; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Core Architecture: 8051 Number of I/Os: 32 Number of Programmable I/O: 32 Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89C55WD-33JI - 1046654-AT89C55WD-33JI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C55WD-33JI
1046654-AT89C55WD-33JI
Embedded - Embedded - Microcontrollers - AT89C55WD-33JI 1046654-AT89C55WD-33JI
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046654-AT89C55WD-33 JI Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 20 kB RAM Size: 256 B Number of Pins: 44 Categories: Embedded - Microcontrollers Case / Package: PLCC Max Frequency: 33 MHz Alternative Parts (Cross-Reference): AT89C55WD-33JIAT89C5 5WD33JI; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Core Architecture: 8051 Number of I/Os: 32 Number of Programmable I/O: 32 Number of Timers/Counters: 3

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046654-AT89C55WD-33JI
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 20 kB
RAM Size: 256 B
Number of Pins: 44
Categories: Embedded - Microcontrollers
Case / Package: PLCC
Max Frequency: 33 MHz
Alternative Parts (Cross-Reference): AT89C55WD-33JIAT89C55WD33JI;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Core Architecture: 8051
Number of I/Os: 32
Number of Programmable I/O: 32
Number of Timers/Counters: 3

Buy Now
8-bit 20KB 5V Embedded Microcontroller MCU - 685-AT89C55WD-33JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 20KB 5V Embedded Microcontroller MCU
685-AT89C55WD-33JI
8-bit 20KB 5V Embedded Microcontroller MCU 685-AT89C55WD-33JI
MCU 8-bit AT89 80C51 CISC 20KB Flash 5V 44-Pin PLCC Product overview: AT89C55WD-33JI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C55WD-33JI can be used for catalog matching and distributor lookup.

MCU 8-bit AT89 80C51 CISC 20KB Flash 5V 44-Pin PLCC Product overview: AT89C55WD-33JI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C55WD-33JI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1046654-AT89C55WD-33JI 685-AT89C55WD-33JI
Product Name Embedded - Embedded - Microcontrollers - AT89C55WD-33JI 8-bit 20KB 5V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Number 3
RAM 0.2560 KB 0.2560 KB
I/O Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CG7830AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details