Microchip Technology, Inc. Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| Debug Support • External debug header (AC244051/AC244052) is needed for debug support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range... | |
| Debug Support • External debug header (AC244051/AC244052) is needed for debug support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range... | |
| Debug Support • Integrated debug support on Device. No Debug Header is required • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced... | |
| Debug Support • Integrated debug support on Device. No Debug Header is required • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced... | |
| Debug Support • Integrated debug support on Device. No Debug Header is required • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 • For Debug... | |
| Code Examples on GitHub The PIC16F152xx 8-bit product family features an essential peripheral set including key Core Independent Peripherals (CIPs), Intelligent Analog, and standard communication modules. Paired with it's ability... | |
| A newer device is available. Please consider PIC16CR54C. Please consider this device PIC16CR54C | |
| A newer device is available. Please consider PIC16F84A. This powerful (400 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS ROM/EEPROM-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture... | |
| Additional Features 20mA source and 25mA sink per I/O | |
| Additional Features Programmable VREF, 2.5V 128 bytes of EEPROM data memory Max Speed: 20 MHz | |
| Additional Features Programmable VREF 128 bytes of EEPROM data memory Max Speed: 30MHz | |
| Additional Features ROM: 4096x14 2 PWM 10-bit Max. Speed: 20MHz 2 Capture/Compare | |
| Additional Features ROM: 4096x14 Parallel Slave Port 2 Capture/Compare 2 PWM 10-bit | |
| Additional Features ROM: 512x12 | |
| Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal... | |
| Device Overview | |
| Device Overview Please consider this device PIC16F610 Parametrics Name Value Program Memory Type ROM Program Memory Size (KB) 1.5 CPU Speed (MIPS/DMIPS) 5 SRAM (B) 25 Timers 1 x 8-bit... | |
| Device Overview Please consider this device PIC16F616 Parametrics Name Value Program Memory Type ROM Program Memory Size (KB) 3 CPU Speed (MIPS/DMIPS) 5 SRAM (B) 73 Timers 1 x 8-bit... | |
| Product overview data is currently unavailable. | |
| This powerful (133 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible... | |
| This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 64- or 68-pin package. The PIC16C925... | |
| This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 64- or 68-pin package. The PIC16C926... | |
| This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS ROM-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible... | |
| This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS ROM-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upwards compatible... |
| << Prev | Next >> |