Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PQCC44
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)
IC MCU 8BIT 4KB FLASH 44PLCC
8-bit Microcontrollers - MCU Single Cycle 8051 4K ISP FL
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)
IC MCU 8BIT 4KB FLASH 44PLCC
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89LP51-20JU | AT89LP51-20JU-ND | AT89LP51-20JU | AT89LP51-20JU | AT89LP51-20JU | AT89LP51-20JU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | Other; LDCC44 | Other; 44-LCC (J-Lead) | LCCC; Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |