Microchip Technology, Inc. Microcontrollers AT89C51RC2-SLRUM

Description
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C51RC2-SLRUMTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51RC2-SLRUMTR-ND
Microcontrollers AT89C51RC2-SLRUMTR-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C51RC2-SLRUM - 751933-AT89C51RC2-SLRUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51RC2-SLRUM
751933-AT89C51RC2-SLRUM
Embedded - Embedded - Microcontrollers - AT89C51RC2-SLRUM 751933-AT89C51RC2-SLRUM
Manufacturer: Microchip Technology Win Source Part Number: 751933-AT89C51RC2-SL RUM Packaging: Reel Mounting Style: SMD Core Processor: 80C51 Speed: 60MHz Connectivity: SPI, UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.6x16.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LCC Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: AT89C51RC2 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 32 Date RAM Size: 1.25K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 751933-AT89C51RC2-SLRUM
Packaging: Reel
Mounting Style: SMD
Core Processor: 80C51
Speed: 60MHz
Connectivity: SPI, UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.6x16.6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-LCC
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: AT89C51RC2
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 32
Date RAM Size: 1.25K x 8

Buy Now
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-AT89C51RC2-SLRUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT89C51RC2-SLRUM
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT89C51RC2-SLRUM
IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT89C51RC2-SLRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RC2-SLRUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT89C51RC2-SLRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RC2-SLRUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC 8051 MCU 32K FLASH 44-PLCC - 536-AT89C51RC2-SLRUM - Utmel Electronic Limited
Hong Kong, China
IC 8051 MCU 32K FLASH 44-PLCC
536-AT89C51RC2-SLRUM
IC 8051 MCU 32K FLASH 44-PLCC 536-AT89C51RC2-SLRUM
IC 8051 MCU 32K FLASH 44-PLCC

IC 8051 MCU 32K FLASH 44-PLCC

Supplier's Site
Microcontrollers - AT89C51RC2-SLRUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RC2-SLRUM
Microcontrollers AT89C51RC2-SLRUM
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89C51RC2-SLRUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RC2-SLRUM
Microcontrollers AT89C51RC2-SLRUM
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89C51RC2-SLRUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51RC2-SLRUM
Microcontrollers AT89C51RC2-SLRUM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - AT89C51RC2-SLRUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51RC2-SLRUM
Microcontrollers AT89C51RC2-SLRUM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51RC2-SLRUM
8-bit Microcontrollers - MCU AT89C51RC2-SLRUM
8-bit Microcontrollers - MCU C51RC2 32K FLASH 5V Com

8-bit Microcontrollers - MCU C51RC2 32K FLASH 5V Com

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51RC2-SLRUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51RC2-SLRUM
Embedded - Microcontrollers AT89C51RC2-SLRUM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51RC2-SLRUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51RC2-SLRUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51RC2-SLRUM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51RC2-SLRUMTR-ND 751933-AT89C51RC2-SLRUM 685-AT89C51RC2-SLRUM 536-AT89C51RC2-SLRUM AT89C51RC2-SLRUM AT89C51RC2-SLRUM AT89C51RC2-SLRUM AT89C51RC2-SLRUM AT89C51RC2-SLRUM
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89C51RC2-SLRUM 8-bit 8BIT 32KB Embedded Microcontroller MCU IC 8051 MCU 32K FLASH 44-PLCC Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 1.25 KB 32 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB
ROM 32 KB
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details