IC MCU 8BIT 32KB FLASH 44VQFP
8-bit Microcontrollers - MCU C51RC2 FLASH 32k 5V COM
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)
IC MCU 8BIT 32KB FLASH 44VQFP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51RC2-RLRUM | AT89C51RC2-RLRUM | AT89C51RC2-RLRUM | AT89C51RC2-RLRUM |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 60 MHz | 60 MHz | ||
| RAM | 1.25 KB | 1.25 KB | ||
| I/O Ports | 32 |