Microchip Technology, Inc. Microcontrollers AT89C52-24PI

Description
8051 89C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 40-PDIP
Request a Quote Datasheet
Description
8051 89C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C52-24PI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C52-24PI-ND
Microcontrollers AT89C52-24PI-ND
8051 89C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 40-PDIP

8051 89C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C52-24PI - 085651-AT89C52-24PI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C52-24PI
085651-AT89C52-24PI
Embedded - Embedded - Microcontrollers - AT89C52-24PI 085651-AT89C52-24PI
Manufacturer: Microchip Technology Win Source Part Number: 085651-AT89C52-24PI Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIP Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 085651-AT89C52-24PI
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT89C52-24PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT89C52-24PI
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT89C52-24PI
IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT89C52-24PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C52-24PI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT89C52-24PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C52-24PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C52-24PI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C52-24PI
Embedded - Microcontrollers AT89C52-24PI
IC MCU 8BIT 8KB FLASH 40DIP

IC MCU 8BIT 8KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - AT89C52-24PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C52-24PI
Microcontrollers AT89C52-24PI
8051 89C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 40-PDIP

8051 89C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - AT89C52-24PI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C52-24PI
Microcontrollers AT89C52-24PI
IC MCU 8BIT 8KB FLASH 40DIP

IC MCU 8BIT 8KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C52-24PI-ND 085651-AT89C52-24PI 685-AT89C52-24PI AT89C52-24PI AT89C52-24PI AT89C52-24PI
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89C52-24PI 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
RAM 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM 8 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7158DMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details