Atmel Corporation Embedded - Embedded - Microcontrollers - AT89C51RE2 RLTUM AT89C51RE2 RLTUM

Description
Manufacturer: Microchip Technology Win Source Part Number: 62864-AT89C51RE2 RLTUM Packaging: Tray Core Processor: 80C51 Number of I/O: 34 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 62864-AT89C51RE2 RLTUM Packaging: Tray Core Processor: 80C51 Number of I/O: 34 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89C51RE2 RLTUM - 62864-AT89C51RE2 RLTUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51RE2 RLTUM
62864-AT89C51RE2 RLTUM
Embedded - Embedded - Microcontrollers - AT89C51RE2 RLTUM 62864-AT89C51RE2 RLTUM
Manufacturer: Microchip Technology Win Source Part Number: 62864-AT89C51RE2 RLTUM Packaging: Tray Core Processor: 80C51 Number of I/O: 34 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 62864-AT89C51RE2 RLTUM
Packaging: Tray
Core Processor: 80C51
Number of I/O: 34
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-AT89C51RE2 RLTUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-AT89C51RE2 RLTUM
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-AT89C51RE2 RLTUM
IC MCU 8BIT 128KB FLASH 44VQFP Product overview: AT89C51RE2 RLTUM from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RE2 RLTUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 44VQFP Product overview: AT89C51RE2 RLTUM from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RE2 RLTUM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 62864-AT89C51RE2 RLTUM 685-AT89C51RE2 RLTUM
Product Name Embedded - Embedded - Microcontrollers - AT89C51RE2 RLTUM 8-bit 8BIT 128KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 60 MHz
RAM 128 KB 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details