80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)
IC MCU 8BIT 64KB FLASH 44VQFP
8-bit Microcontrollers - MCU C51RD2 32K FLASH 5V Com
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)
IC MCU 8BIT 64KB FLASH 44VQFP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51RD2-RLRUMTR-ND | AT89C51RD2-RLRUM | AT89C51RD2-RLRUM | AT89C51RD2-RLRUM | AT89C51RD2-RLRUM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | ||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 64 KB | ||||
| ROM Type | Flash | Flash; FLASH |