8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 32-PLCC (13.97x11.43)
IC MCU 8BIT 4KB FLASH 32PLCC
8-bit Microcontrollers - MCU SingleCycle 8051 4K ISP Flash 2.4V
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 32-PLCC (13.97x11.43)
IC MCU 8BIT 4KB FLASH 32PLCC
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89LP428-20JU-ND | AT89LP428-20JU | AT89LP428-20JU | AT89LP428-20JU | AT89LP428-20JU |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.7680 KB | 0.7680 KB | 768 KB | ||
| ROM | 4 KB | ||||
| ROM Type | Flash | Flash; FLASH |