80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 68-PLCC (24.23x24.23)
IC MCU 8BIT 64KB FLASH 68PLCC
8-bit Microcontrollers - MCU C51ED2 64K FLASH 3-5.5V
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 68-PLCC (24.23x24.23)
IC MCU 8BIT 64KB FLASH 68PLCC
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51ED2-SMRUMTR-ND | AT89C51ED2-SMRUM | AT89C51ED2-SMRUM | AT89C51ED2-SMRUM | AT89C51ED2-SMRUM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | ||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 64 KB | ||||
| ROM Type | Flash | Flash; FLASH |