Manufacturer: Microchip Technology
Win Source Part Number: 852053-AT89C5130A-RD
Series: AT89C513x
Features: series Microcontroller IC
Package: Tray
Number of I/O: 34
Family Name: AT89C5130
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-VQFP (10x10)
IC MCU 8BIT 16KB FLASH 64VQFP Product overview: AT89C5130A-RDTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C5130A-RDTUM
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-VQFP (10x10)
IC MCU 8BIT 16KB FLASH 64VQFP
8-bit Microcontrollers - MCU C5130A 16K Flash USB 5V
8-bit Microcontrollers - MCU C5130A 16K Flash USB 5V
MCU, 8BIT, 8051, 48MHZ, VQFP-64; Product Range:8051 Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 16KB FLASH 64VQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 852053-AT89C5130A-RDTUM | AT89C5130A-RDTUM-ND | 685-AT89C5130A-RDTUM | AT89C5130A-RDTUM | AT89C5130A-RDTUM | AT89C5130A-RDTUM | 536-AT89C5130A-RDTUM | 68T4948 | AT89C5130A-RDTUM |
| Product Name | Embedded - Embedded - Microcontrollers - AT89C5130A-RDTUM | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | 8-bit Microcontrollers - MCU C5130A 16K Flash USB 5V | Mcu, 8Bit, 8051, 48Mhz, Vqfp-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | |
| I/O Ports | 34 | 34 | 34 | ||||||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||||
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB | 1 KB | 1.25 KB | |||
| ROM | 16 KB |