Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89C52-24JC AT89C52-24JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 221416-AT89C52-24JC Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 221416-AT89C52-24JC Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89C52-24JC - 221416-AT89C52-24JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C52-24JC
221416-AT89C52-24JC
Embedded - Embedded - Microcontrollers - AT89C52-24JC 221416-AT89C52-24JC
Manufacturer: Microchip Technology Win Source Part Number: 221416-AT89C52-24JC Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 221416-AT89C52-24JC
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT89C52-24JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT89C52-24JC
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT89C52-24JC
IC MCU 8BIT 8KB FLASH 44PLCC Product overview: AT89C52-24JC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C52-24JC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44PLCC Product overview: AT89C52-24JC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C52-24JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C52-24JC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C52-24JC-ND
Microcontrollers AT89C52-24JC-ND
8051 89C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Microcontrollers - AT89C52-24JC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C52-24JC
Embedded - Microcontrollers AT89C52-24JC
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - AT89C52-24JC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C52-24JC
Microcontrollers AT89C52-24JC
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C52-24JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C52-24JC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C52-24JC
IC MCU 8BIT 8KB FLASH 44PLCC

IC MCU 8BIT 8KB FLASH 44PLCC

Supplier's Site
Microcontrollers - AT89C52-24JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C52-24JC
Microcontrollers AT89C52-24JC
8051 89C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89C Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 221416-AT89C52-24JC 685-AT89C52-24JC AT89C52-24JC-ND AT89C52-24JC AT89C52-24JC AT89C52-24JC AT89C52-24JC
Product Name Embedded - Embedded - Microcontrollers - AT89C52-24JC 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed Removed; Obsolete
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 879-BCM20737S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details