Microchip Technology, Inc. AT88SC0204CA

Description
High-performance secure memory that provides 2Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into four 64-byte zones, each of which may be either individually set with different security access rights or effectively combined together to provide space for one to four data files. The device features an enhanced command set that allows direct communication with the microcontroller hardware two-wire interface. This enables faster firmware development with reduced code space requirements.
Datasheet
Description
High-performance secure memory that provides 2Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into four 64-byte zones, each of which may be either individually set with different security access rights or effectively combined together to provide space for one to four data files. The device features an enhanced command set that allows direct communication with the microcontroller hardware two-wire interface. This enables faster firmware development with reduced code space requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-performance secure memory that provides 2Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into four 64-byte zones, each of which may be either individually set with different security access rights or effectively combined together to provide space for one to four data files. The device features an enhanced command set that allows direct communication with the microcontroller hardware two-wire interface. This enables faster firmware development with reduced code space requirements.

High-performance secure memory that provides 2Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into four 64-byte zones, each of which may be either individually set with different security access rights or effectively combined together to provide space for one to four data files. The device features an enhanced command set that allows direct communication with the microcontroller hardware two-wire interface. This enables faster firmware development with reduced code space requirements.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT88SC0204CA
Package Type CDIP; SOIC; SSOP; Other; ['Wafer', 'TSSOP', 'UDFN', 'SOIC', 'SCC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details