Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PQFP44
IC MCU 8BIT 32KB FLASH 44TQFP
8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)
8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89LP51IC2-20AU | AT89LP51IC2-20AU | AT89LP51IC2-20AU |
| Product Name | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Active | |
| ROM Type | Flash | ||
| Package Type | QFP; TQFP; Other; TQFP44 | QFP; TQFP; Other; 44-TQFP |