80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)
Category: OEM Souring
Win Source Part Number: 1466665-AT89C51CC01C
Manufacturer: Microchip Technology
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)
IC MCU 8BIT 32KB FLASH 44VQFP
IC MCU 8BIT 32KB FLASH 44VQFP
IC MCU 8BIT 32KB FLASH 44VQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-AT89C51CC01CAT-RLTUM-ND | 1466665-AT89C51CC01CAT-RLTUM | AT89C51CC01CAT-RLTUM | AT89C51CC01CAT-RLTUM | AT89C51CC01CAT-RLTUM | AT89C51CC01CAT-RLTUM |
| Product Name | Microcontrollers | OEM Souring | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB | ||
| ROM | 32 KB |