Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89C5130A-PUTUM AT89C5130A-PUTUM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019721-AT89C5130A-P UTUM Packaging: Tray Core Processor: 80C51 Number of I/O: 18 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (7x7) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019721-AT89C5130A-P UTUM Packaging: Tray Core Processor: 80C51 Number of I/O: 18 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (7x7) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89C5130A-PUTUM - 1019721-AT89C5130A-PUTUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C5130A-PUTUM
1019721-AT89C5130A-PUTUM
Embedded - Embedded - Microcontrollers - AT89C5130A-PUTUM 1019721-AT89C5130A-PUTUM
Manufacturer: Microchip Technology Win Source Part Number: 1019721-AT89C5130A-P UTUM Packaging: Tray Core Processor: 80C51 Number of I/O: 18 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (7x7) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019721-AT89C5130A-PUTUM
Packaging: Tray
Core Processor: 80C51
Number of I/O: 18
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (7x7)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-AT89C5130A-PUTUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-AT89C5130A-PUTUM
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-AT89C5130A-PUTUM
IC MCU 8BIT 16KB FLASH 32QFN Product overview: AT89C5130A-PUTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C5130A-PUTUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32QFN Product overview: AT89C5130A-PUTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C5130A-PUTUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C5130A-PUTUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C5130A-PUTUM-ND
Microcontrollers AT89C5130A-PUTUM-ND
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 32-QFN (7x7)

80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 32-QFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - AT89C5130A-PUTUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C5130A-PUTUM
Embedded - Microcontrollers AT89C5130A-PUTUM
IC MCU 8BIT 16KB FLASH 32QFN

IC MCU 8BIT 16KB FLASH 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C5130A-PUTUM
8-bit Microcontrollers - MCU AT89C5130A-PUTUM
8-bit Microcontrollers - MCU C5130A 16K Flash USB 5V

8-bit Microcontrollers - MCU C5130A 16K Flash USB 5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C5130A-PUTUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C5130A-PUTUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C5130A-PUTUM
IC MCU 8BIT 16KB FLASH 32QFN

IC MCU 8BIT 16KB FLASH 32QFN

Supplier's Site
Microcontrollers - AT89C5130A-PUTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C5130A-PUTUM
Microcontrollers AT89C5130A-PUTUM
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 32-QFN (7x7)

80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 32-QFN (7x7)

Buy Now Datasheet
Ic, 8Bit Mcu, C51/c251, 48Mhz, 32-Qfn; Product Range Microchip - 68T4946 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Mcu, C51/c251, 48Mhz, 32-Qfn; Product Range Microchip
68T4946
Ic, 8Bit Mcu, C51/c251, 48Mhz, 32-Qfn; Product Range Microchip 68T4946
IC, 8BIT MCU, C51/C251, 48MHZ, 32-QFN; Product Range:8051 Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:1024Byte; No. of Pins:32Pins; MCU Case Style:VQFN; No. of I/O s:34I/O s; Supply Voltage Min:2.7V RoHS Compliant: Yes

IC, 8BIT MCU, C51/C251, 48MHZ, 32-QFN; Product Range:8051 Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:1024Byte; No. of Pins:32Pins; MCU Case Style:VQFN; No. of I/O s:34I/O s; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1019721-AT89C5130A-PUTUM 685-AT89C5130A-PUTUM AT89C5130A-PUTUM-ND AT89C5130A-PUTUM AT89C5130A-PUTUM AT89C5130A-PUTUM AT89C5130A-PUTUM 68T4946
Product Name Embedded - Embedded - Microcontrollers - AT89C5130A-PUTUM 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Ic, 8Bit Mcu, C51/c251, 48Mhz, 32-Qfn; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 16 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB 1.02 KB
ROM 4 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details