Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU AT89C51AC3-SLSUM

Description
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51AC3-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51AC3-SLSUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51AC3-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51AC3-SLSUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51AC3-SLSUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51AC3-SLSUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51AC3-SLSUM
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51AC3-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51AC3-SLSUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51AC3-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51AC3-SLSUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C51AC3-SLSUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51AC3-SLSUM-ND
Microcontrollers AT89C51AC3-SLSUM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51AC3-SLSUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51AC3-SLSUM
Embedded - Microcontrollers AT89C51AC3-SLSUM
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip - 68T4872 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip
68T4872
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip 68T4872
MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:36I/O sRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:36I/O sRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51AC3-SLSUM
8-bit Microcontrollers - MCU AT89C51AC3-SLSUM
8-bit Microcontrollers - MCU C51AC3 64K FLASHADC EEP 5V

8-bit Microcontrollers - MCU C51AC3 64K FLASHADC EEP 5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51AC3-SLSUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51AC3-SLSUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51AC3-SLSUM
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site
Microcontrollers - AT89C51AC3-SLSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51AC3-SLSUM
Microcontrollers AT89C51AC3-SLSUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89C51AC3-SLSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51AC3-SLSUM
Microcontrollers AT89C51AC3-SLSUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89C51AC3-SLSUM AT89C51AC3-SLSUM-ND AT89C51AC3-SLSUM 68T4872 AT89C51AC3-SLSUM AT89C51AC3-SLSUM AT89C51AC3-SLSUM
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 2.25 KB 2.25 KB 2 KB 2.25 KB 2.25 KB
ROM 2 KB 64 KB
ROM Type EEPROM; EEPROM Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C505CA2RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details