Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89C51IC2-RLTIL AT89C51IC2-RLTIL

Description
Manufacturer: Microchip Technology Win Source Part Number: 911985-AT89C51IC2-RL TIL Series: 89C Operating Temperature Range: -40°C ~ 85°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10) Core Processor: 80C51 Speed: 40MHz Package: 44-LQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Oscillator Type: External Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: AT89C51IC2 Categories: Integrated Circuits (ICs) Case / Package: 44-VQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911985-AT89C51IC2-RL TIL Series: 89C Operating Temperature Range: -40°C ~ 85°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10) Core Processor: 80C51 Speed: 40MHz Package: 44-LQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Oscillator Type: External Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: AT89C51IC2 Categories: Integrated Circuits (ICs) Case / Package: 44-VQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89C51IC2-RLTIL - 911985-AT89C51IC2-RLTIL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51IC2-RLTIL
911985-AT89C51IC2-RLTIL
Embedded - Embedded - Microcontrollers - AT89C51IC2-RLTIL 911985-AT89C51IC2-RLTIL
Manufacturer: Microchip Technology Win Source Part Number: 911985-AT89C51IC2-RL TIL Series: 89C Operating Temperature Range: -40°C ~ 85°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10) Core Processor: 80C51 Speed: 40MHz Package: 44-LQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Oscillator Type: External Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: AT89C51IC2 Categories: Integrated Circuits (ICs) Case / Package: 44-VQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 911985-AT89C51IC2-RLTIL
Series: 89C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 80C51 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)
Core Processor: 80C51
Speed: 40MHz
Package: 44-LQFP
Package: Tray
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Supply Voltage: 2.7V ~ 3.6V
Part Status: Obsolete
Family Name: AT89C51IC2
Categories: Integrated Circuits (ICs)
Case / Package: 44-VQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - AT89C51IC2-RLTIL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51IC2-RLTIL-ND
Microcontrollers AT89C51IC2-RLTIL-ND
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-AT89C51IC2-RLTIL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT89C51IC2-RLTIL
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT89C51IC2-RLTIL
IC MCU 8BIT 32KB FLASH 44VQFP Product overview: AT89C51IC2-RLTIL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51IC2-RLTIL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44VQFP Product overview: AT89C51IC2-RLTIL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51IC2-RLTIL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C51IC2-RLTIL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51IC2-RLTIL
Microcontrollers AT89C51IC2-RLTIL
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51IC2-RLTIL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51IC2-RLTIL
Embedded - Microcontrollers AT89C51IC2-RLTIL
IC MCU 8BIT 32KB FLASH 44VQFP

IC MCU 8BIT 32KB FLASH 44VQFP

Supplier's Site Datasheet
IC MCU 8BIT 32KB FLASH 44VQFP - 536-AT89C51IC2-RLTIL - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 32KB FLASH 44VQFP
536-AT89C51IC2-RLTIL
IC MCU 8BIT 32KB FLASH 44VQFP 536-AT89C51IC2-RLTIL
IC MCU 8BIT 32KB FLASH 44VQFP

IC MCU 8BIT 32KB FLASH 44VQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51IC2-RLTIL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51IC2-RLTIL
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51IC2-RLTIL
IC MCU 8BIT 32KB FLASH 44VQFP

IC MCU 8BIT 32KB FLASH 44VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911985-AT89C51IC2-RLTIL AT89C51IC2-RLTIL-ND 685-AT89C51IC2-RLTIL AT89C51IC2-RLTIL AT89C51IC2-RLTIL 536-AT89C51IC2-RLTIL AT89C51IC2-RLTIL
Product Name Embedded - Embedded - Microcontrollers - AT89C51IC2-RLTIL Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers IC MCU 8BIT 32KB FLASH 44VQFP Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB
ROM Type Flash; FLASH Flash Flash
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.3 volts 3.6 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details