Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP51IC2-20AAU

Description
Manufacturer: Microchip Technology Win Source Part Number: 1322711-AT89LP51IC2- 20AAU Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: 8051 Speed: 20MHz Standard Package: 160 Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1.375K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supplier Device Package: 44-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-LQFP ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT89LP51IC2-20A AU,AT89LP51IC220AAU Base Product Number: AT89LP51 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1322711-AT89LP51IC2- 20AAU Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: 8051 Speed: 20MHz Standard Package: 160 Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1.375K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supplier Device Package: 44-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-LQFP ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT89LP51IC2-20A AU,AT89LP51IC220AAU Base Product Number: AT89LP51 RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT89LP51IC2-20AAU is an 8-bit microcontroller compatible with the 8051 architecture, featuring an enhanced design that allows for a throughput of up to 20 MIPS at a clock frequency of 20 MHz. It operates in a fully static mode from 0 Hz to 20 MHz and includes a 2-cycle hardware multiplier and a 16x16 multiply-accumulate unit. The device offers 256 bytes of internal RAM and supports up to 1152 bytes of expanded RAM, which can be configured in software. This microcontroller includes 24KB or 32KB of in-system programmable (ISP) flash program memory, with a write/erase endurance of 10,000 cycles. It features multiple peripheral interfaces, including three 16-bit enhanced timer/counters, seven 8-bit PWM outputs, and an enhanced UART with automatic address recognition. The device supports dual data pointers and has a four-level interrupt priority system. Operating voltage ranges from 2.4V to 5.5V, and it is rated for a temperature range of -40°C to 85°C. The AT89LP51IC2-20AAU is available in various package types, including 44-lead PLCC, VQFP, and PDIP, and provides up to 40 programmable I/O lines. It also includes features such as brown-out detection, power-on reset, and low power modes, making it suitable for a wide range of embedded applications.

Datasheet Summary
Powered by GS/AI

The AT89LP51IC2-20AAU is an 8-bit microcontroller compatible with the 8051 architecture, featuring an enhanced design that allows for a throughput of up to 20 MIPS at a clock frequency of 20 MHz. It operates in a fully static mode from 0 Hz to 20 MHz and includes a 2-cycle hardware multiplier and a 16x16 multiply-accumulate unit. The device offers 256 bytes of internal RAM and supports up to 1152 bytes of expanded RAM, which can be configured in software. This microcontroller includes 24KB or 32KB of in-system programmable (ISP) flash program memory, with a write/erase endurance of 10,000 cycles. It features multiple peripheral interfaces, including three 16-bit enhanced timer/counters, seven 8-bit PWM outputs, and an enhanced UART with automatic address recognition. The device supports dual data pointers and has a four-level interrupt priority system. Operating voltage ranges from 2.4V to 5.5V, and it is rated for a temperature range of -40°C to 85°C. The AT89LP51IC2-20AAU is available in various package types, including 44-lead PLCC, VQFP, and PDIP, and provides up to 40 programmable I/O lines. It also includes features such as brown-out detection, power-on reset, and low power modes, making it suitable for a wide range of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322711-AT89LP51IC2-20AAU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322711-AT89LP51IC2-20AAU
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322711-AT89LP51IC2-20AAU
Manufacturer: Microchip Technology Win Source Part Number: 1322711-AT89LP51IC2- 20AAU Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: 8051 Speed: 20MHz Standard Package: 160 Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1.375K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supplier Device Package: 44-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-LQFP ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT89LP51IC2-20A AU,AT89LP51IC220AAU Base Product Number: AT89LP51 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322711-AT89LP51IC2-20AAU
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: 8051
Speed: 20MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1.375K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supplier Device Package: 44-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT89LP51IC2-20AAU,AT89LP51IC220AAU
Base Product Number: AT89LP51
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - AT89LP51IC2-20AAU - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PQFP44

Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PQFP44

Supplier's Site Datasheet
Microcontrollers - AT89LP51IC2-20AAU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP51IC2-20AAU-ND
Microcontrollers AT89LP51IC2-20AAU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT89LP51IC2-20AAU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT89LP51IC2-20AAU
IC MCU 8BIT 32KB FLASH 44LQFP Product overview: AT89LP51IC2-20AAU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51IC2-20AA U can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44LQFP Product overview: AT89LP51IC2-20AAU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51IC2-20AAU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP51IC2-20AAU
8-bit Microcontrollers - MCU AT89LP51IC2-20AAU
8-bit Microcontrollers - MCU Sngle-Cycle 8051 32K ISP Flsh,2.4-5.5V

8-bit Microcontrollers - MCU Sngle-Cycle 8051 32K ISP Flsh,2.4-5.5V

Buy Now Datasheet
Microcontrollers - AT89LP51IC2-20AAU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP51IC2-20AAU
Microcontrollers AT89LP51IC2-20AAU
8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89LP51IC2-20AAU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP51IC2-20AAU
Microcontrollers AT89LP51IC2-20AAU
8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AT89LP51IC2-20AAU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP51IC2-20AAU
Embedded - Microcontrollers AT89LP51IC2-20AAU
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP51IC2-20AAU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP51IC2-20AAU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP51IC2-20AAU
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322711-AT89LP51IC2-20AAU AT89LP51IC2-20AAU AT89LP51IC2-20AAU-ND 685-AT89LP51IC2-20AAU AT89LP51IC2-20AAU AT89LP51IC2-20AAU AT89LP51IC2-20AAU AT89LP51IC2-20AAU
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 32 KB 1.38 KB 1.38 KB 1.38 KB 1.38 KB
ROM Type Flash; FLASH Flash Flash
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 to 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers