80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 52-PLCC (19.15x19.15)
IC MCU 8BIT 32KB FLASH 52PLCC
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 52-PLCC (19.15x19.15)
IC MCU 8BIT 32KB FLASH 52PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C5131-S3SIL-ND | AT89C5131-S3SIL | AT89C5131-S3SIL | AT89C5131-S3SIL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | |
| ROM | 32 KB | |||
| ROM Type | Flash |