80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 40-PDIL
IC MCU 8BIT 64KB FLASH 40PDIL
IC MCU 8BIT 64KB FLASH 40PDIL
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 40-PDIL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51ED2-3CSUM-ND | AT89C51ED2-3CSUM | AT89C51ED2-3CSUM | AT89C51ED2-3CSUM |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | |
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 64 KB | |||
| ROM Type | Flash |