Atmel Corporation 8-bit 32KB 3.3V 5V Embedded Microcontroller MCU AT89C5122D-PSFIM

Description
MCU 8-bit 8051 CISC 32KB Flash 3.3V/5V 64-Pin QFN T/R Product overview: AT89C5122D-PSFIM from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V, 5V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C5122D-PSFIM can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 8051 CISC 32KB Flash 3.3V/5V 64-Pin QFN T/R Product overview: AT89C5122D-PSFIM from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V, 5V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C5122D-PSFIM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 32KB 3.3V 5V Embedded Microcontroller MCU - 685-AT89C5122D-PSFIM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 3.3V 5V Embedded Microcontroller MCU
685-AT89C5122D-PSFIM
8-bit 32KB 3.3V 5V Embedded Microcontroller MCU 685-AT89C5122D-PSFIM
MCU 8-bit 8051 CISC 32KB Flash 3.3V/5V 64-Pin QFN T/R Product overview: AT89C5122D-PSFIM from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V, 5V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C5122D-PSFIM can be used for catalog matching and distributor lookup.

MCU 8-bit 8051 CISC 32KB Flash 3.3V/5V 64-Pin QFN T/R Product overview: AT89C5122D-PSFIM from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V, 5V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C5122D-PSFIM can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 221374-AT89C5122D-PSFIM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221374-AT89C5122D-PSFIM
Integrated Circuits(ICs) 221374-AT89C5122D-PSFIM
Manufacturer: Atmel Win Source Part Number: 221374-AT89C5122D-PS FIM Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: AT89C5122 Alternative Parts (Cross-Reference): AT89C5122D-ALTUM; AT89C5122D-Z1TUM; AT89C5122D-RDRUM; AT89C5122D-RDFIM; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 221374-AT89C5122D-PSFIM
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: AT89C5122
Alternative Parts (Cross-Reference): AT89C5122D-ALTUM; AT89C5122D-Z1TUM; AT89C5122D-RDRUM; AT89C5122D-RDFIM;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89C5122D-PSFIM 221374-AT89C5122D-PSFIM
Product Name 8-bit 32KB 3.3V 5V Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7890AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details