Manufacturer: Microchip Technology
Win Source Part Number: 079047-AT89LP216-20X
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 14
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 16-TSSOP
IC MCU 8BIT 2KB FLASH 16TSSOP Product overview: AT89LP216-20XU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP216-20XU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 2KB FLASH 16TSSOP
8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 16-TSSOP
8-bit Microcontrollers - MCU SINGLE CYCLE 2K ISP FLASH 2.4-5.5V
IC MCU 8BIT 2KB FLASH 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 079047-AT89LP216-20XU | AT89LP216-20XU-ND | 685-AT89LP216-20XU | AT89LP216-20XU | AT89LP216-20XU | AT89LP216-20XU | AT89LP216-20XU |
| Product Name | Embedded - Embedded - Microcontrollers - AT89LP216-20XU | Microcontrollers | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Removed; Obsolete | Removed; Obsolete | ||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 2 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |