Microchip Technology, Inc. AT89C4051

Description
A low-voltage, high-performance CMOS 8-bit microcontroller with 4KB of flash programmable and erasable read-only memory (PEROM). The device uses Microchip's s high-density nonvolatile memory technology and is compatible with the industry-standard MCS-51 instruction set. This versatile 8-bit CPU with flash provides a highly-flexible and cost-effective solution for many embedded control applications.
Datasheet
Description
A low-voltage, high-performance CMOS 8-bit microcontroller with 4KB of flash programmable and erasable read-only memory (PEROM). The device uses Microchip's s high-density nonvolatile memory technology and is compatible with the industry-standard MCS-51 instruction set. This versatile 8-bit CPU with flash provides a highly-flexible and cost-effective solution for many embedded control applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89C4051 - Microchip Technology, Inc.
Chandler, AZ, United States
A low-voltage, high-performance CMOS 8-bit microcontroller with 4KB of flash programmable and erasable read-only memory (PEROM). The device uses Microchip's s high-density nonvolatile memory technology and is compatible with the industry-standard MCS-51 instruction set. This versatile 8-bit CPU with flash provides a highly-flexible and cost-effective solution for many embedded control applications.

A low-voltage, high-performance CMOS 8-bit microcontroller with 4KB of flash programmable and erasable read-only memory (PEROM). The device uses Microchip's s high-density nonvolatile memory technology and is compatible with the industry-standard MCS-51 instruction set. This versatile 8-bit CPU with flash provides a highly-flexible and cost-effective solution for many embedded control applications.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89C4051
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LFHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers