Microchip Technology, Inc. Microcontrollers AT89C5131A-PUTUM

Description
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 32-QFN (7x7)
Request a Quote Datasheet
Description
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 32-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C5131A-PUTUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C5131A-PUTUM-ND
Microcontrollers AT89C5131A-PUTUM-ND
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 32-QFN (7x7)

80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 32-QFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C5131A-PUTUM - 039401-AT89C5131A-PUTUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C5131A-PUTUM
039401-AT89C5131A-PUTUM
Embedded - Embedded - Microcontrollers - AT89C5131A-PUTUM 039401-AT89C5131A-PUTUM
Manufacturer: Microchip Technology Win Source Part Number: 039401-AT89C5131A-PU TUM Packaging: Tray Core Processor: 80C51 Number of I/O: 18 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-VQFN Exposed Pad Speed(Frequency): 48MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039401-AT89C5131A-PUTUM
Packaging: Tray
Core Processor: 80C51
Number of I/O: 18
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-VQFN Exposed Pad
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-AT89C5131A-PUTUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT89C5131A-PUTUM
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT89C5131A-PUTUM
IC MCU 8BIT 32KB FLASH 32QFN Product overview: AT89C5131A-PUTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C5131A-PUTUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 32QFN Product overview: AT89C5131A-PUTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C5131A-PUTUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C5131A-PUTUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C5131A-PUTUM
Embedded - Microcontrollers AT89C5131A-PUTUM
IC MCU 8BIT 32KB FLASH 32QFN

IC MCU 8BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - AT89C5131A-PUTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C5131A-PUTUM
Microcontrollers AT89C5131A-PUTUM
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 32-QFN (7x7)

80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 32-QFN (7x7)

Buy Now Datasheet
Microcontrollers - AT89C5131A-PUTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C5131A-PUTUM
Microcontrollers AT89C5131A-PUTUM
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 32-QFN (5x5)

80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C5131A-PUTUM
8-bit Microcontrollers - MCU AT89C5131A-PUTUM
8-bit Microcontrollers - MCU C5130A 32K Flash USB

8-bit Microcontrollers - MCU C5130A 32K Flash USB

Buy Now Datasheet
Microcontrollers - AT89C5131A-PUTUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C5131A-PUTUM
Microcontrollers AT89C5131A-PUTUM
IC MCU 8BIT 32KB FLASH 32QFN

IC MCU 8BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - AT89C5131A-PUTUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C5131A-PUTUM
Microcontrollers AT89C5131A-PUTUM
IC MCU 8BIT 32KB FLASH 32QFN

IC MCU 8BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C5131A-PUTUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C5131A-PUTUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C5131A-PUTUM
IC MCU 8BIT 32KB FLASH 32QFN

IC MCU 8BIT 32KB FLASH 32QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C5131A-PUTUM-ND 039401-AT89C5131A-PUTUM 685-AT89C5131A-PUTUM AT89C5131A-PUTUM AT89C5131A-PUTUM AT89C5131A-PUTUM AT89C5131A-PUTUM AT89C5131A-PUTUM AT89C5131A-PUTUM AT89C5131A-PUTUM
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89C5131A-PUTUM 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 1.25 KB 32 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB
ROM 32 KB 4 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7504AM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details