Microchip Technology, Inc. Microcontrollers AT89LP4052-16XU

Description
Microcontroller, 8-Bit, FLASH, 8051 CPU
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 8051 CPU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89LP4052-16XU - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8051 CPU

Microcontroller, 8-Bit, FLASH, 8051 CPU

Supplier's Site Datasheet
Microcontrollers - AT89LP4052-16XU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP4052-16XU-ND
Microcontrollers AT89LP4052-16XU-ND
8051 89LP Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

8051 89LP Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT89LP4052-16XU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT89LP4052-16XU
IC MCU 8BIT 4KB FLASH 20TSSOP Product overview: AT89LP4052-16XU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP4052-16XU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20TSSOP Product overview: AT89LP4052-16XU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP4052-16XU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89LP4052-16XU - 1019752-AT89LP4052-16XU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LP4052-16XU
1019752-AT89LP4052-16XU
Embedded - Embedded - Microcontrollers - AT89LP4052-16XU 1019752-AT89LP4052-16XU
Manufacturer: Microchip Technology Win Source Part Number: 1019752-AT89LP4052-1 6XU Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019752-AT89LP4052-16XU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 15
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP4052-16XU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP4052-16XU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP4052-16XU
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - AT89LP4052-16XU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP4052-16XU
Embedded - Microcontrollers AT89LP4052-16XU
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - AT89LP4052-16XU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP4052-16XU
Microcontrollers AT89LP4052-16XU
8051 89LP Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

8051 89LP Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - AT89LP4052-16XU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP4052-16XU
Microcontrollers AT89LP4052-16XU
8051 89LP Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

8051 89LP Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89LP4052-16XU AT89LP4052-16XU-ND 685-AT89LP4052-16XU 1019752-AT89LP4052-16XU AT89LP4052-16XU AT89LP4052-16XU AT89LP4052-16XU AT89LP4052-16XU
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89LP4052-16XU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Obsolete(EOL) Active Removed; Obsolete Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type SOP; SSOP; TSSOP; Other; TSSOP20 TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" Other; Tube SOP; SSOP; TSSOP; Other; 20-TSSOP SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C161PIL25MCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers