8051 87F Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) OTP Quick FLASH 44-TQFP (10x10)
IC MCU 8BIT 32KB FLASH 44TQFP
IC MCU 8BIT 32KB FLASH 44TQFP
8051 87F Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) OTP Quick FLASH 44-TQFP (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT87F51RC-24AC-ND | AT87F51RC-24AC | AT87F51RC-24AC | AT87F51RC-24AC |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM | 32 KB | |||
| ROM Type | Flash; OTP |