Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU AT89C51RB2-RLTUM

Description
IC MCU 8BIT 16KB FLASH 44VQFP Product overview: AT89C51RB2-RLTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RB2-RLTUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 44VQFP Product overview: AT89C51RB2-RLTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RB2-RLTUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-AT89C51RB2-RLTUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-AT89C51RB2-RLTUM
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-AT89C51RB2-RLTUM
IC MCU 8BIT 16KB FLASH 44VQFP Product overview: AT89C51RB2-RLTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RB2-RLTUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44VQFP Product overview: AT89C51RB2-RLTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RB2-RLTUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C51RB2-RLTUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51RB2-RLTUM-ND
Microcontrollers AT89C51RB2-RLTUM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 16KB (16K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 16KB (16K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C51RB2-RLTUM - 079036-AT89C51RB2-RLTUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51RB2-RLTUM
079036-AT89C51RB2-RLTUM
Embedded - Embedded - Microcontrollers - AT89C51RB2-RLTUM 079036-AT89C51RB2-RLTUM
Manufacturer: Microchip Technology Win Source Part Number: 079036-AT89C51RB2-RL TUM Packaging: Tray Core Processor: 80C51 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Oscillator Type: External Family Name: 89C51 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Alternative Parts (Cross-Reference): P89CV51RB2FBC; P89V51RD2FBC; P89V51RD2FBC,557; P89CV51RB2FBC,557; Introduction Date: October 31, 2002 ECCN: 3A991.a.2 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079036-AT89C51RB2-RLTUM
Packaging: Tray
Core Processor: 80C51
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Family Name: 89C51
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.25K x 8
Alternative Parts (Cross-Reference): P89CV51RB2FBC; P89V51RD2FBC; P89V51RD2FBC,557; P89CV51RB2FBC,557;
Introduction Date: October 31, 2002
ECCN: 3A991.a.2
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51RB2-RLTUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51RB2-RLTUM
Embedded - Microcontrollers AT89C51RB2-RLTUM
IC MCU 8BIT 16KB FLASH 44VQFP

IC MCU 8BIT 16KB FLASH 44VQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51RB2-RLTUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51RB2-RLTUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51RB2-RLTUM
IC MCU 8BIT 16KB FLASH 44VQFP

IC MCU 8BIT 16KB FLASH 44VQFP

Supplier's Site
Mcu, 8Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip - 15AC6356 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip
15AC6356
Mcu, 8Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip 15AC6356
MCU, 8BIT, 8051, 60MHZ, VQFP-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:VQFP; No. of I/O s:32I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 8051, 60MHZ, VQFP-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:VQFP; No. of I/O s:32I/O s; Embedded RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51RB2-RLTUM
8-bit Microcontrollers - MCU AT89C51RB2-RLTUM
8-bit Microcontrollers - MCU 16kB Flash 1280B RAM 2.7V-5.5V

8-bit Microcontrollers - MCU 16kB Flash 1280B RAM 2.7V-5.5V

Buy Now Datasheet
Microcontrollers - AT89C51RB2-RLTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RB2-RLTUM
Microcontrollers AT89C51RB2-RLTUM
80C51 89C Microcontroller IC 8-Bit 60MHz 16KB (16K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 16KB (16K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89C51RB2-RLTUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51RB2-RLTUM
Microcontrollers AT89C51RB2-RLTUM
IC MCU 8BIT 16KB FLASH 44VQFP

IC MCU 8BIT 16KB FLASH 44VQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89C51RB2-RLTUM AT89C51RB2-RLTUM-ND 079036-AT89C51RB2-RLTUM AT89C51RB2-RLTUM AT89C51RB2-RLTUM 15AC6356 AT89C51RB2-RLTUM AT89C51RB2-RLTUM AT89C51RB2-RLTUM
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - AT89C51RB2-RLTUM Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 1.25 KB 1.25 KB 16 KB 1.25 KB 1 KB 1.25 KB 1.25 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 2.7 to 5.5 volts
Serial Interface SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers