Microchip Technology, Inc. Microcontrollers AT89C51ED2-RLRIM

Description
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)
Request a Quote Datasheet
Description
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C51ED2RLRIMTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51ED2RLRIMTR-ND
Microcontrollers AT89C51ED2RLRIMTR-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89C51ED2-RLRIM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51ED2-RLRIM
Microcontrollers AT89C51ED2-RLRIM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51ED2-RLRIM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51ED2-RLRIM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51ED2-RLRIM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site
Embedded - Microcontrollers - AT89C51ED2-RLRIM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51ED2-RLRIM
Embedded - Microcontrollers AT89C51ED2-RLRIM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51ED2RLRIMTR-ND AT89C51ED2-RLRIM AT89C51ED2-RLRIM AT89C51ED2-RLRIM
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 60 MHz 60 MHz 60 MHz
RAM 2 KB 2 KB 2 KB
ROM 64 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C161SL25MAAFXUMA1CT-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
6 suppliers