Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89LP52-20AU AT89LP52-20AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 801242-AT89LP52-20AU Packaging: Tray Mounting Style: SMD Core Processor: 8051 Speed: 20MHz Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: AT89LP52 Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 801242-AT89LP52-20AU Packaging: Tray Mounting Style: SMD Core Processor: 8051 Speed: 20MHz Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: AT89LP52 Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 68T4990 is an 8-bit microcontroller compatible with the 8051 architecture, operating at a maximum clock frequency of 20 MHz. It features an enhanced architecture that allows for up to 20 MIPS throughput and supports fully static operation from 0 Hz to 20 MHz. The microcontroller includes 4K/8K bytes of in-system programmable Flash program memory, 256 bytes of Flash data memory, and 256 x 8 internal RAM. It supports dual data pointers and has a 4-level interrupt priority system. Peripheral features include three 16-bit timer/counters, an enhanced UART with automatic address recognition, and SPI and TWI emulation modes. The device also incorporates a programmable watchdog timer, brown-out detection, and power-on reset capabilities. It operates within a voltage range of 2.4V to 5.5V and can function in temperatures from -40°C to 85°C. The microcontroller is available in a 44-lead TQFP package and provides up to 36 programmable I/O lines, making it suitable for various applications requiring reliable performance and flexibility.

Datasheet Summary
Powered by GS/AI

The 68T4990 is an 8-bit microcontroller compatible with the 8051 architecture, operating at a maximum clock frequency of 20 MHz. It features an enhanced architecture that allows for up to 20 MIPS throughput and supports fully static operation from 0 Hz to 20 MHz. The microcontroller includes 4K/8K bytes of in-system programmable Flash program memory, 256 bytes of Flash data memory, and 256 x 8 internal RAM. It supports dual data pointers and has a 4-level interrupt priority system. Peripheral features include three 16-bit timer/counters, an enhanced UART with automatic address recognition, and SPI and TWI emulation modes. The device also incorporates a programmable watchdog timer, brown-out detection, and power-on reset capabilities. It operates within a voltage range of 2.4V to 5.5V and can function in temperatures from -40°C to 85°C. The microcontroller is available in a 44-lead TQFP package and provides up to 36 programmable I/O lines, making it suitable for various applications requiring reliable performance and flexibility.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89LP52-20AU - 801242-AT89LP52-20AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LP52-20AU
801242-AT89LP52-20AU
Embedded - Embedded - Microcontrollers - AT89LP52-20AU 801242-AT89LP52-20AU
Manufacturer: Microchip Technology Win Source Part Number: 801242-AT89LP52-20AU Packaging: Tray Mounting Style: SMD Core Processor: 8051 Speed: 20MHz Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: AT89LP52 Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 801242-AT89LP52-20AU
Packaging: Tray
Mounting Style: SMD
Core Processor: 8051
Speed: 20MHz
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: AT89LP52
Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT89LP52-20AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT89LP52-20AU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT89LP52-20AU
IC MCU 8BIT 8KB FLASH 44TQFP Product overview: AT89LP52-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP52-20AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44TQFP Product overview: AT89LP52-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP52-20AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89LP52-20AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP52-20AU-ND
Microcontrollers AT89LP52-20AU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1995360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995360
Microcontrollers 1995360
Microchip, MCU08, AT89LP52-20AU

Microchip, MCU08, AT89LP52-20AU

Supplier's Site
Microcontrollers - 1995361P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995361P
Microcontrollers 1995361P
Microchip, MCU08, AT89LP52-20AU

Microchip, MCU08, AT89LP52-20AU

Supplier's Site
Microcontrollers - 1995361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995361
Microcontrollers 1995361
Microchip, MCU08, AT89LP52-20AU

Microchip, MCU08, AT89LP52-20AU

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP52-20AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP52-20AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP52-20AU
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site
Microcontrollers - AT89LP52-20AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP52-20AU
Microcontrollers AT89LP52-20AU
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AT89LP52-20AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP52-20AU
Embedded - Microcontrollers AT89LP52-20AU
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - AT89LP52-20AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89LP52-20AU
Microcontrollers AT89LP52-20AU
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet
Mcu, 8Bit, 8051, 20Mhz, Tqfp-44; Product Range Microchip - 68T4990 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 20Mhz, Tqfp-44; Product Range Microchip
68T4990
Mcu, 8Bit, 8051, 20Mhz, Tqfp-44; Product Range Microchip 68T4990
MCU, 8BIT, 8051, 20MHZ, TQFP-44; Product Range:8051 Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:250Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; Embedded Interface Type:SPI, UARTRoHS Compliant: Yes

MCU, 8BIT, 8051, 20MHZ, TQFP-44; Product Range:8051 Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:250Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; Embedded Interface Type:SPI, UARTRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP52-20AU
8-bit Microcontrollers - MCU AT89LP52-20AU
8-bit Microcontrollers - MCU Single-Cycle 8051 8K ISP Flash MCU

8-bit Microcontrollers - MCU Single-Cycle 8051 8K ISP Flash MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 801242-AT89LP52-20AU 685-AT89LP52-20AU AT89LP52-20AU-ND 1995360 1995361P AT89LP52-20AU AT89LP52-20AU AT89LP52-20AU AT89LP52-20AU 68T4990 AT89LP52-20AU
Product Name Embedded - Embedded - Microcontrollers - AT89LP52-20AU 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, 8051, 20Mhz, Tqfp-44; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 8 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB 0.2500 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details