Microchip Technology, Inc. Microcontrollers AT89LP51ED2-20AU

Description
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89LP51ED2-20AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP51ED2-20AU-ND
Microcontrollers AT89LP51ED2-20AU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89LP51ED2-20AU - 911987-AT89LP51ED2-20AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LP51ED2-20AU
911987-AT89LP51ED2-20AU
Embedded - Embedded - Microcontrollers - AT89LP51ED2-20AU 911987-AT89LP51ED2-20AU
Manufacturer: Microchip Technology Win Source Part Number: 911987-AT89LP51ED2-2 0AU Series: 89LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10) Core Processor: 8051 Speed: 20MHz Package: Tray Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Family Name: AT89LP51 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT89LP51ED2-20A U-ND, AT89LP51ED220AU, 1611-AT89LP51ED2-20A U, 1611-AT89LP51ED2-20A UINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 911987-AT89LP51ED2-20AU
Series: 89LP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Core Processor: 8051
Speed: 20MHz
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 5.5V
Family Name: AT89LP51
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT89LP51ED2-20AU-ND, AT89LP51ED220AU, 1611-AT89LP51ED2-20AU, 1611-AT89LP51ED2-20AUINACTIVE

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89LP51ED2-20AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89LP51ED2-20AU
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89LP51ED2-20AU
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: AT89LP51ED2-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51ED2-20AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: AT89LP51ED2-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51ED2-20AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89LP51ED2-20AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89LP51ED2-20AU
Microcontrollers AT89LP51ED2-20AU
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - AT89LP51ED2-20AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP51ED2-20AU
Microcontrollers AT89LP51ED2-20AU
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP51ED2-20AU
8-bit Microcontrollers - MCU AT89LP51ED2-20AU
8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V

8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V

Buy Now Datasheet
Mcu, 8Bit, 20Mhz, Tqfp-44; Product Range Microchip - 07AH6457 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 20Mhz, Tqfp-44; Product Range Microchip
07AH6457
Mcu, 8Bit, 20Mhz, Tqfp-44; Product Range Microchip 07AH6457
MCU, 8BIT, 20MHZ, TQFP-44; Product Range:8051 Family AT89LP51 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:64KB; RAM Memory Size:2.25KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:40I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 20MHZ, TQFP-44; Product Range:8051 Family AT89LP51 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:64KB; RAM Memory Size:2.25KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:40I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89LP51ED2-20AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP51ED2-20AU
Embedded - Microcontrollers AT89LP51ED2-20AU
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89LP51ED2-20AU-ND 911987-AT89LP51ED2-20AU 685-AT89LP51ED2-20AU AT89LP51ED2-20AU AT89LP51ED2-20AU AT89LP51ED2-20AU 07AH6457 AT89LP51ED2-20AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89LP51ED2-20AU 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, 20Mhz, Tqfp-44; Product Range Microchip Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 7x10b
RAM 2.25 KB 64 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB
ROM 64 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microcontrollers - CG7409AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details