Atmel Corporation Integrated Circuits(ICs) AT89C52-24JU

Description
Manufacturer: Atmel Win Source Part Number: 221417-AT89C52-24JU Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: AT89C52 Alternative Parts (Cross-Reference): AT89C52-33JI; AT89C52-33JU; AT89C52-20JI; AT89C52-16JI; Introduction Date: May 02, 1997 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 221417-AT89C52-24JU Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: AT89C52 Alternative Parts (Cross-Reference): AT89C52-33JI; AT89C52-33JU; AT89C52-20JI; AT89C52-16JI; Introduction Date: May 02, 1997 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 221417-AT89C52-24JU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221417-AT89C52-24JU
Integrated Circuits(ICs) 221417-AT89C52-24JU
Manufacturer: Atmel Win Source Part Number: 221417-AT89C52-24JU Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: AT89C52 Alternative Parts (Cross-Reference): AT89C52-33JI; AT89C52-33JU; AT89C52-20JI; AT89C52-16JI; Introduction Date: May 02, 1997 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 221417-AT89C52-24JU
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: AT89C52
Alternative Parts (Cross-Reference): AT89C52-33JI; AT89C52-33JU; AT89C52-20JI; AT89C52-16JI;
Introduction Date: May 02, 1997
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 8KB 5V Embedded Microcontroller MCU - 685-AT89C52-24JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 5V Embedded Microcontroller MCU
685-AT89C52-24JU
8-bit 8KB 5V Embedded Microcontroller MCU 685-AT89C52-24JU
MCU 8-bit 80C51 CISC 8KB Flash 5V 44-Pin PLCC Product overview: AT89C52-24JU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C52-24JU can be used for catalog matching and distributor lookup.

MCU 8-bit 80C51 CISC 8KB Flash 5V 44-Pin PLCC Product overview: AT89C52-24JU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C52-24JU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 221417-AT89C52-24JU 685-AT89C52-24JU
Product Name Integrated Circuits(ICs) 8-bit 8KB 5V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details