80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)
Manufacturer: Atmel
Win Source Part Number: 1148785-AT89C51ED2-S
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51ED2-SLSIM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-SLSIM
IC MCU 8BIT 64KB FLASH 44PLCC
IC MCU 8BIT 64KB FLASH 44PLCC
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51ED2-SLSIM-ND | 1148785-AT89C51ED2-SLSIM | 685-AT89C51ED2-SLSIM | AT89C51ED2-SLSIM | AT89C51ED2-SLSIM | AT89C51ED2-SLSIM |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - AT89C51ED2-SLSIM | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | |||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 64 KB | |||||
| ROM Type | Flash |