Microchip Technology, Inc. AT89LP51

Description
Single-cycle microcontroller with 8KB ISP flash, 12-clock compatibility mode, 256 bytes flash data memory, 256 bytes RAM, three timers, UART, WDT, up to 36 I/Os, and an internal RC oscillator. Key Features: 100% software and timing compatibility with AT89S51, meaning no changes to existing software, including fetching from external ROM or read/write from/to external RAM. Disable compatibility mode to achieve on average 9 times more throughput at the same current consumption and frequency as AT89S51; or lower the clock frequency 9 times and achieve the same speed as AT89S51 but with more than 5 times less current consumption. Save even more power and the cost of the quartz crystal altogether by using the internal 1.8432 MHz RC oscillator, which is Vcc and temperature compensated well enough to ensure proper UART serial communications. Together with the built-in POR and the BOD circuits, which ensure proper reset control, you do not need any external components for AT89LP51 to provide the reset and clock functions. The AT89LP51 UART can function as an almost complete master SPI port or can improve software emulation of TWI. Use In-Application Programming with fast page programming to alter the built-in 4K Flash program memory while executing the application, in effect making it possible to have programmable data tables embedded in the program code. Expert users can create self-modifying code with this feature.
Datasheet
Description
Single-cycle microcontroller with 8KB ISP flash, 12-clock compatibility mode, 256 bytes flash data memory, 256 bytes RAM, three timers, UART, WDT, up to 36 I/Os, and an internal RC oscillator. Key Features: 100% software and timing compatibility with AT89S51, meaning no changes to existing software, including fetching from external ROM or read/write from/to external RAM. Disable compatibility mode to achieve on average 9 times more throughput at the same current consumption and frequency as AT89S51; or lower the clock frequency 9 times and achieve the same speed as AT89S51 but with more than 5 times less current consumption. Save even more power and the cost of the quartz crystal altogether by using the internal 1.8432 MHz RC oscillator, which is Vcc and temperature compensated well enough to ensure proper UART serial communications. Together with the built-in POR and the BOD circuits, which ensure proper reset control, you do not need any external components for AT89LP51 to provide the reset and clock functions. The AT89LP51 UART can function as an almost complete master SPI port or can improve software emulation of TWI. Use In-Application Programming with fast page programming to alter the built-in 4K Flash program memory while executing the application, in effect making it possible to have programmable data tables embedded in the program code. Expert users can create self-modifying code with this feature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89LP51 - Microchip Technology, Inc.
Chandler, AZ, United States
Single-cycle microcontroller with 8KB ISP flash, 12-clock compatibility mode, 256 bytes flash data memory, 256 bytes RAM, three timers, UART, WDT, up to 36 I/Os, and an internal RC oscillator. Key Features: 100% software and timing compatibility with AT89S51, meaning no changes to existing software, including fetching from external ROM or read/write from/to external RAM. Disable compatibility mode to achieve on average 9 times more throughput at the same current consumption and frequency as AT89S51; or lower the clock frequency 9 times and achieve the same speed as AT89S51 but with more than 5 times less current consumption. Save even more power and the cost of the quartz crystal altogether by using the internal 1.8432 MHz RC oscillator, which is Vcc and temperature compensated well enough to ensure proper UART serial communications. Together with the built-in POR and the BOD circuits, which ensure proper reset control, you do not need any external components for AT89LP51 to provide the reset and clock functions. The AT89LP51 UART can function as an almost complete master SPI port or can improve software emulation of TWI. Use In-Application Programming with fast page programming to alter the built-in 4K Flash program memory while executing the application, in effect making it possible to have programmable data tables embedded in the program code. Expert users can create self-modifying code with this feature.

Single-cycle microcontroller with 8KB ISP flash, 12-clock compatibility mode, 256 bytes flash data memory, 256 bytes RAM, three timers, UART, WDT, up to 36 I/Os, and an internal RC oscillator.

Key Features:

  • 100% software and timing compatibility with AT89S51, meaning no changes to existing software, including fetching from external ROM or read/write from/to external RAM.
  • Disable compatibility mode to achieve on average 9 times more throughput at the same current consumption and frequency as AT89S51; or lower the clock frequency 9 times and achieve the same speed as AT89S51 but with more than 5 times less current consumption.
  • Save even more power and the cost of the quartz crystal altogether by using the internal 1.8432 MHz RC oscillator, which is Vcc and temperature compensated well enough to ensure proper UART serial communications. Together with the built-in POR and the BOD circuits, which ensure proper reset control, you do not need any external components for AT89LP51 to provide the reset and clock functions.
  • The AT89LP51 UART can function as an almost complete master SPI port or can improve software emulation of TWI.
  • Use In-Application Programming with fast page programming to alter the built-in 4K Flash program memory while executing the application, in effect making it possible to have programmable data tables embedded in the program code. Expert users can create self-modifying code with this feature.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89LP51
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20737S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details