The AT89C51RB2-SLRIL is an 8-bit microcontroller compatible with the 80C52 architecture, featuring 16K bytes of Flash memory and 1024 bytes of expanded RAM (XRAM). It supports a high-speed operation with clock frequencies of up to 40 MHz in standard mode and 20 MHz in X2 mode, depending on the supply voltage. The device includes multiple I/O ports, three 16-bit timer/counters, and a versatile interrupt system with nine sources and four priority levels. Key functionalities include in-system programming (ISP), a full duplex enhanced UART with a dedicated baud rate generator, and a programmable counter array for various applications such as pulse width modulation and motor control. The microcontroller operates within a temperature range of 0 to +70°C for commercial applications and -40 to +85°C for industrial use. It is available in multiple package options, including PDIL40, PLCC44, and VQFP44, making it suitable for a variety of embedded system designs.
80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.6x16.6)
IC MCU 8BIT 16KB FLASH 44PLCC
80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.6x16.6)
IC MCU 8BIT 16KB FLASH 44PLCC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51RB2SLRILTR-ND | AT89C51RB2-SLRIL | AT89C51RB2-SLRIL | AT89C51RB2-SLRIL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | |
| ROM | 16 KB | |||
| ROM Type | Flash |