Win Source Part Number: 1337109-AT89C5130A-R
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: AT89C513x
Core Processor: 80C51
Speed: 48MHz
Package: Tape & Reel
Standard Package: 1,500
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: LED, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 1.25K x 8
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: AT89C5130
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
IC MCU 8BIT 16KB FLASH 64LQFP Product overview: AT89C5130A-RDRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C5130A-RDRUM
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
8-bit Microcontrollers - MCU 8-bit 16K Flash C5130A USB
IC MCU 8BIT 16KB FLASH 64LQFP
IC MCU 8BIT 16KB FLASH 64LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1337109-AT89C5130A-RDRUM | AT89C5130A-RDRUMDKR-ND | 685-AT89C5130A-RDRUM | AT89C5130A-RDRUM | AT89C5130A-RDRUM | AT89C5130A-RDRUM | AT89C5130A-RDRUM |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 16 KB | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB | ||
| ROM | 4 KB | 16 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |