Microchip Technology, Inc. Microcontrollers AT89LP51ID2-20AU

Description
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Request a Quote
Description
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT89LP51ID2-20AU is an 8-bit microcontroller compatible with the 8051 architecture, featuring an enhanced design that allows for a single clock cycle per byte fetch and compatibility with 12 clock per machine cycle. It operates at a maximum throughput of 20 MIPS with a 20 MHz clock frequency and supports fully static operation from 0 Hz to 20 MHz. The microcontroller includes 256 bytes of internal RAM and 2KB of expanded RAM, which is software selectable in sizes up to 2KB. This device offers 64KB of in-system programmable Flash program memory and 4KB of EEPROM, with an endurance of 10,000 write/erase cycles. It features a variety of peripheral capabilities, including three 16-bit enhanced timer/counters, seven 8-bit PWM outputs, and an enhanced UART with automatic address recognition. The AT89LP51ID2-20AU also supports dual oscillator configurations and includes a two-wire on-chip debug interface. The microcontroller operates within a voltage range of 2.4V to 5.5V and is rated for industrial temperature conditions from -40°C to 85°C. It is available in a 44-lead TQFP package, making it suitable for various embedded applications requiring reliable performance and flexibility.

Datasheet Summary
Powered by GS/AI

The AT89LP51ID2-20AU is an 8-bit microcontroller compatible with the 8051 architecture, featuring an enhanced design that allows for a single clock cycle per byte fetch and compatibility with 12 clock per machine cycle. It operates at a maximum throughput of 20 MIPS with a 20 MHz clock frequency and supports fully static operation from 0 Hz to 20 MHz. The microcontroller includes 256 bytes of internal RAM and 2KB of expanded RAM, which is software selectable in sizes up to 2KB. This device offers 64KB of in-system programmable Flash program memory and 4KB of EEPROM, with an endurance of 10,000 write/erase cycles. It features a variety of peripheral capabilities, including three 16-bit enhanced timer/counters, seven 8-bit PWM outputs, and an enhanced UART with automatic address recognition. The AT89LP51ID2-20AU also supports dual oscillator configurations and includes a two-wire on-chip debug interface. The microcontroller operates within a voltage range of 2.4V to 5.5V and is rated for industrial temperature conditions from -40°C to 85°C. It is available in a 44-lead TQFP package, making it suitable for various embedded applications requiring reliable performance and flexibility.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89LP51ID2-20AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP51ID2-20AU-ND
Microcontrollers AT89LP51ID2-20AU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89LP51ID2-20AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89LP51ID2-20AU
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89LP51ID2-20AU
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: AT89LP51ID2-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51ID2-20AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: AT89LP51ID2-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51ID2-20AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89LP51ID2-20AU - 911988-AT89LP51ID2-20AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LP51ID2-20AU
911988-AT89LP51ID2-20AU
Embedded - Embedded - Microcontrollers - AT89LP51ID2-20AU 911988-AT89LP51ID2-20AU
Manufacturer: Microchip Technology Win Source Part Number: 911988-AT89LP51ID2-2 0AU Series: 89LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10) Core Processor: 8051 Speed: 20MHz Package: Tray Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 5.5V Family Name: AT89LP51 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT89LP51ID2-20A U, 1611-AT89LP51ID2-20A UINACTIVE, 1611-AT89LP51ID2-20A U-ND, AT89LP51ID220AU

Manufacturer: Microchip Technology
Win Source Part Number: 911988-AT89LP51ID2-20AU
Series: 89LP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Core Processor: 8051
Speed: 20MHz
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 5.5V
Family Name: AT89LP51
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT89LP51ID2-20AU, 1611-AT89LP51ID2-20AUINACTIVE, 1611-AT89LP51ID2-20AU-ND, AT89LP51ID220AU

Buy Now Datasheet
Microcontrollers - AT89LP51ID2-20AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP51ID2-20AU
Microcontrollers AT89LP51ID2-20AU
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP51ID2-20AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP51ID2-20AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP51ID2-20AU
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP51ID2-20AU
8-bit Microcontrollers - MCU AT89LP51ID2-20AU
8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V

8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V

Buy Now Datasheet
Embedded - Microcontrollers - AT89LP51ID2-20AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP51ID2-20AU
Embedded - Microcontrollers AT89LP51ID2-20AU
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89LP51ID2-20AU-ND 685-AT89LP51ID2-20AU 911988-AT89LP51ID2-20AU AT89LP51ID2-20AU AT89LP51ID2-20AU AT89LP51ID2-20AU AT89LP51ID2-20AU
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89LP51ID2-20AU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 7x10b
RAM 2.25 KB 2.25 KB 64 KB 2.25 KB 2.25 KB
ROM 64 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CG7725AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details