80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
Microcontroller, 8-Bit, FLASH, 8051 CPU, 40MHz, CMOS, PQCC44
8-bit Microcontrollers - MCU C51IC2 32K FLASH I2C 32KHz 3V
IC MCU 8BIT 32KB FLASH 44PLCC
IC MCU 8BIT 32KB FLASH 44PLCC
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51IC2-SLSUL-ND | AT89C51IC2-SLSUL | AT89C51IC2-SLSUL | AT89C51IC2-SLSUL | AT89C51IC2-SLSUL | AT89C51IC2-SLSUL |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | |||
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | |||
| ROM | 32 KB | |||||
| ROM Type | Flash | Flash | Flash; FLASH |