Microchip Technology, Inc. Microcontrollers AT89C55WD-24JI

Description
8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C55WD-24JI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C55WD-24JI-ND
Microcontrollers AT89C55WD-24JI-ND
8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C55WD-24JI - 079044-AT89C55WD-24JI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C55WD-24JI
079044-AT89C55WD-24JI
Embedded - Embedded - Microcontrollers - AT89C55WD-24JI 079044-AT89C55WD-24JI
Manufacturer: Microchip Technology Win Source Part Number: 079044-AT89C55WD-24J I Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079044-AT89C55WD-24JI
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 20KB (20K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 20KB Embedded Microcontroller MCU - 685-AT89C55WD-24JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 20KB Embedded Microcontroller MCU
685-AT89C55WD-24JI
8-bit 8BIT 20KB Embedded Microcontroller MCU 685-AT89C55WD-24JI
IC MCU 8BIT 20KB FLASH 44PLCC Product overview: AT89C55WD-24JI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C55WD-24JI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 20KB FLASH 44PLCC Product overview: AT89C55WD-24JI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C55WD-24JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C55WD-24JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C55WD-24JI
Microcontrollers AT89C55WD-24JI
8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C55WD-24JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C55WD-24JI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C55WD-24JI
IC MCU 8BIT 20KB FLASH 44PLCC

IC MCU 8BIT 20KB FLASH 44PLCC

Supplier's Site
Microcontrollers - AT89C55WD-24JI - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C55WD-24JI
Microcontrollers AT89C55WD-24JI
IC MCU 8BIT 20KB FLASH 44PLCC

IC MCU 8BIT 20KB FLASH 44PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C55WD-24JI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C55WD-24JI
Embedded - Microcontrollers AT89C55WD-24JI
IC MCU 8BIT 20KB FLASH 44PLCC

IC MCU 8BIT 20KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C55WD-24JI-ND 079044-AT89C55WD-24JI 685-AT89C55WD-24JI AT89C55WD-24JI AT89C55WD-24JI AT89C55WD-24JI AT89C55WD-24JI
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89C55WD-24JI 8-bit 8BIT 20KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 0.2560 KB 20 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 20 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers