Microchip Technology, Inc. AT88SC0104CA

Description
High-performance secure memory that provides 1Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into four 32-byte zones, each of which may be either individually set with different security access rights or effectively combined together to provide space for one to four data files. The device features an enhanced command set that allows direct communication with the microcontroller hardware two-wire interface. This enables faster firmware development with reduced code space requirements.
Datasheet
Description
High-performance secure memory that provides 1Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into four 32-byte zones, each of which may be either individually set with different security access rights or effectively combined together to provide space for one to four data files. The device features an enhanced command set that allows direct communication with the microcontroller hardware two-wire interface. This enables faster firmware development with reduced code space requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-performance secure memory that provides 1Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into four 32-byte zones, each of which may be either individually set with different security access rights or effectively combined together to provide space for one to four data files. The device features an enhanced command set that allows direct communication with the microcontroller hardware two-wire interface. This enables faster firmware development with reduced code space requirements.

High-performance secure memory that provides 1Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into four 32-byte zones, each of which may be either individually set with different security access rights or effectively combined together to provide space for one to four data files. The device features an enhanced command set that allows direct communication with the microcontroller hardware two-wire interface. This enables faster firmware development with reduced code space requirements.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT88SC0104CA
Package Type CDIP; SOIC; SSOP; Other; ['Wafer', 'TSSOP', 'UDFN', 'SOIC', 'SCC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

 - C505CALMCAFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; M3H
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers