The AT89C51CC03C-SLRIM is an 8-bit microcontroller designed for CAN network applications, featuring an 80C51 core architecture. It includes 64KB of on-chip Flash memory, 2KB of boot Flash, 2KB of EEPROM, and 2048 bytes of ERAM. The device operates at a voltage range of 3V to 5.5V and supports high-speed operation with a maximum clock frequency of 40 MHz in standard mode and 20 MHz in X2 mode. This microcontroller is equipped with a full CAN controller compliant with CAN Rev 2.0A and 2.0B, allowing for efficient communication management with 15 independent message objects. It also features a 10-bit ADC with 8 multiplexed inputs, five 16-bit timers/counters, and a full duplex UART. The device supports various power-saving modes, including idle and power-down modes, and operates over an industrial temperature range of -40°C to +85°C, with an automotive option extending to +125°C. The AT89C51CC03C-SLRIM is available in multiple package options, including VQFP44 and PLCC44, making it suitable for a variety of embedded applications requiring reliable performance and extensive I/O capabilities.
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)
IC MCU 8BIT 64KB FLASH 44PLCC
IC MCU 8BIT 64KB FLASH 44PLCC
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51CC03CSLRTR-ND | AT89C51CC03C-SLRIM | AT89C51CC03C-SLRIM | AT89C51CC03C-SLRIM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 2.25 KB | 2.25 KB | 2.25 KB | |
| ROM | 64 KB |