Microchip Technology, Inc. Microcontrollers AT89C51RC2-SLSUM

Description
C51RC2 32K FLASH PLCC44 COM 5V GREEN
Request a Quote Datasheet
Description
C51RC2 32K FLASH PLCC44 COM 5V GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1771865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1771865
Microcontrollers 1771865
C51RC2 32K FLASH PLCC44 COM 5V GREEN

C51RC2 32K FLASH PLCC44 COM 5V GREEN

Supplier's Site
Microcontrollers - 1771482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1771482
Microcontrollers 1771482
C51RC2 32K FLASH PLCC44 COM 5V GREEN

C51RC2 32K FLASH PLCC44 COM 5V GREEN

Supplier's Site
Microcontrollers - 1771865P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1771865P
Microcontrollers 1771865P
C51RC2 32K FLASH PLCC44 COM 5V GREEN

C51RC2 32K FLASH PLCC44 COM 5V GREEN

Supplier's Site
Microcontrollers - AT89C51RC2-SLSUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51RC2-SLSUM-ND
Microcontrollers AT89C51RC2-SLSUM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C51RC2-SLSUM - 079041-AT89C51RC2-SLSUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51RC2-SLSUM
079041-AT89C51RC2-SLSUM
Embedded - Embedded - Microcontrollers - AT89C51RC2-SLSUM 079041-AT89C51RC2-SLSUM
Manufacturer: Microchip Technology Win Source Part Number: 079041-AT89C51RC2-SL SUM Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079041-AT89C51RC2-SLSUM
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.25K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-AT89C51RC2-SLSUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT89C51RC2-SLSUM
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT89C51RC2-SLSUM
IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT89C51RC2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RC2-SLSUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT89C51RC2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RC2-SLSUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51RC2-SLSUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51RC2-SLSUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51RC2-SLSUM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site
Microcontrollers - AT89C51RC2-SLSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RC2-SLSUM
Microcontrollers AT89C51RC2-SLSUM
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89C51RC2-SLSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RC2-SLSUM
Microcontrollers AT89C51RC2-SLSUM
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51RC2-SLSUM
8-bit Microcontrollers - MCU AT89C51RC2-SLSUM
8-bit Microcontrollers - MCU C51RC2 32K FLASH 5V Com

8-bit Microcontrollers - MCU C51RC2 32K FLASH 5V Com

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip - 68T4934 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip
68T4934
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip 68T4934
MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O sRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O sRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT89C51RC2-SLSUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51RC2-SLSUM
Microcontrollers AT89C51RC2-SLSUM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C51RC2-SLSUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51RC2-SLSUM
Embedded - Microcontrollers AT89C51RC2-SLSUM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1771865 1771865P AT89C51RC2-SLSUM-ND 079041-AT89C51RC2-SLSUM 685-AT89C51RC2-SLSUM AT89C51RC2-SLSUM AT89C51RC2-SLSUM AT89C51RC2-SLSUM 68T4934 AT89C51RC2-SLSUM AT89C51RC2-SLSUM
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - AT89C51RC2-SLSUM 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
ROM 32 KB 32 KB
Package Type PLCC; Other; Plcc PLCC; Other; PLCC Other; 44-LCC (J-Lead) PLCC; Other; 44-PLCC (16.59x16.59) Other; Tube Other; 44-LCC (J-Lead) Other; LCC Other; 44-LCC (J-Lead)
Pin Count 44 44 44 44 44
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details