80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
IC MCU 8BIT 32KB FLASH 48QFN
8-bit Microcontrollers - MCU 32K Flash 3V USB
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
IC MCU 8BIT 32KB FLASH 48QFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C5131A-PLTUL-ND | AT89C5131A-PLTUL | AT89C5131A-PLTUL | AT89C5131A-PLTUL | AT89C5131A-PLTUL | AT89C5131A-PLTUL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB | ||
| ROM | 32 KB | |||||
| ROM Type | Flash |