Microchip Technology, Inc. AT89C5130A-M

Description
High-performance flash version of the 80C51 single-chip 8-bit microcontroller with full-speed USB functions. This device retains the features of the Microchip 80C52 and adds 1024 bytes of on-chip expanded ERAM, dual data pointer, 16-bit up/down timer, programmable counter array, up to four programmable LED current sources, programmable hardware watchdog, and power-on reset. Two software-selectable modes of reduced activity further reduce power consumption. In the idle mode the CPU is frozen while the timers, serial ports, and interrupt system operate. In the power-down mode the RAM is saved and the peripheral clock is frozen, but the device has full wake-up capability through USB events or external interrupts.
Datasheet
Description
High-performance flash version of the 80C51 single-chip 8-bit microcontroller with full-speed USB functions. This device retains the features of the Microchip 80C52 and adds 1024 bytes of on-chip expanded ERAM, dual data pointer, 16-bit up/down timer, programmable counter array, up to four programmable LED current sources, programmable hardware watchdog, and power-on reset. Two software-selectable modes of reduced activity further reduce power consumption. In the idle mode the CPU is frozen while the timers, serial ports, and interrupt system operate. In the power-down mode the RAM is saved and the peripheral clock is frozen, but the device has full wake-up capability through USB events or external interrupts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-performance flash version of the 80C51 single-chip 8-bit microcontroller with full-speed USB functions. This device retains the features of the Microchip 80C52 and adds 1024 bytes of on-chip expanded ERAM, dual data pointer, 16-bit up/down timer, programmable counter array, up to four programmable LED current sources, programmable hardware watchdog, and power-on reset. Two software-selectable modes of reduced activity further reduce power consumption. In the idle mode the CPU is frozen while the timers, serial ports, and interrupt system operate. In the power-down mode the RAM is saved and the peripheral clock is frozen, but the device has full wake-up capability through USB events or external interrupts.

High-performance flash version of the 80C51 single-chip 8-bit microcontroller with full-speed USB functions. This device retains the features of the Microchip 80C52 and adds 1024 bytes of on-chip expanded ERAM, dual data pointer, 16-bit up/down timer, programmable counter array, up to four programmable LED current sources, programmable hardware watchdog, and power-on reset.

Two software-selectable modes of reduced activity further reduce power consumption. In the idle mode the CPU is frozen while the timers, serial ports, and interrupt system operate. In the power-down mode the RAM is saved and the peripheral clock is frozen, but the device has full wake-up capability through USB events or external interrupts.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89C5130A-M
RAM 1.00E-3 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 438559C-107 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details