IC REG LIN 2.9V 150MA TSOT23-5 Product overview: MIC5265-2.9YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5265-2.9YD5-T
Manufacturer: Microchip Technology
Win Source Part Number: 1076958-MIC5265-2.9Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.9V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 2μA to 150μA
PSRR: 64dB to 62dB (1kHz to 100Hz)
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LIN 2.9V 150MA TSOT23-5
IC REG LIN 2.9V 150MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
LDO Voltage Regulators 150mA uCap LDO Regulator
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5265-2.9YD5-TR | 1076958-MIC5265-2.9YD5-TR | 576-1855-2-ND | MIC5265-2.9YD5-TR | MIC5265-2.9YD5-TR | MIC5265-2.9YD5-TR | MIC5265-2.9YD5-TR |
| Product Name | 2.9V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5265-2.9YD5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Output Voltage | 2.9 volts | 2.9 volts | 2.9 volts | 2.9 volts | 2.9 to ? volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.2100 volts | 0.5000 volts | 0.5000 volts |