Manufacturer: Microchip Technology
Win Source Part Number: 927104-MIC5301-1.3YD
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5301
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5301-1.3YD5 TR, MIC5301-1.3YD5 TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LIN 1.3V 150MA TSOT23-5 Product overview: MIC5301-1.3YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5301-1.3YD5-T
IC REG LIN 1.3V 150MA TSOT23-5
LDO Voltage Regulators 150mA Single LDO
IC REG LIN 1.3V 150MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 927104-MIC5301-1.3YD5-TR | MIC5301-1.3YD5-TR-ND | 776-MIC5301-1.3YD5-TR | MIC5301-1.3YD5-TR | MIC5301-1.3YD5-TR | MIC5301-1.3YD5-TR | MIC5301-1.3YD5-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5301-1.3YD5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.3V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||||
| Package Type | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; Tape & Reel (TR) | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |