Microchip Technology, Inc. 2.8V 300MA Voltage Regulator IC MIC5259-2.8YD5-TR

Description
IC REG LIN 2.8V 300MA TSOT23-5 Product overview: MIC5259-2.8YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5259-2.8YD5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 2.8V 300MA TSOT23-5 Product overview: MIC5259-2.8YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5259-2.8YD5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 300MA Voltage Regulator IC
776-MIC5259-2.8YD5-TR
2.8V 300MA Voltage Regulator IC 776-MIC5259-2.8YD5-TR
IC REG LIN 2.8V 300MA TSOT23-5 Product overview: MIC5259-2.8YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5259-2.8YD5-T R can be used for catalog matching and distributor lookup.

IC REG LIN 2.8V 300MA TSOT23-5 Product overview: MIC5259-2.8YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5259-2.8YD5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5259-2.8YD5-TR - 788702-MIC5259-2.8YD5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5259-2.8YD5-TR
788702-MIC5259-2.8YD5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5259-2.8YD5-TR 788702-MIC5259-2.8YD5-TR
Manufacturer: Microchip Technology Win Source Part Number: 788702-MIC5259-2.8YD 5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA Family Name: MIC5259 Output Voltage: 2.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA ~ 250μA PSRR: 65dB ~ 53dB (10Hz ~ 10kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: TSOT-23-5 Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.55V @ 300mA Alternative Parts (Cross-Reference): LP3985IM5-285/NOPB; LP3985IM5-2.85/NOPB ; LP3985IM5-2.9/NOPB; LP3985IM5X-2.9/NOPB ; Introduction Date: May 01, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788702-MIC5259-2.8YD5-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: MIC5259
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA ~ 250μA
PSRR: 65dB ~ 53dB (10Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: TSOT-23-5
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.55V @ 300mA
Alternative Parts (Cross-Reference): LP3985IM5-285/NOPB; LP3985IM5-2.85/NOPB ; LP3985IM5-2.9/NOPB; LP3985IM5X-2.9/NOPB ;
Introduction Date: May 01, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5259-2.8YD5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5259-2.8YD5-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5259-2.8YD5-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5259-2.8YD5-TR
LDO Voltage Regulators MIC5259-2.8YD5-TR
LDO Voltage Regulators Low Drop Out Regulator, 300mA High PSRR

LDO Voltage Regulators Low Drop Out Regulator, 300mA High PSRR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5259-2.8YD5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5259-2.8YD5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5259-2.8YD5-TR
IC REG LIN 2.8V 300MA TSOT23-5

IC REG LIN 2.8V 300MA TSOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5259-2.8YD5-TR
PMIC - Voltage Regulators - Linear MIC5259-2.8YD5-TR
IC REG LIN 2.8V 300MA TSOT23-5

IC REG LIN 2.8V 300MA TSOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5259-2.8YD5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5259-2.8YD5-TR
Voltage Regulators - Linear MIC5259-2.8YD5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Buy Now Datasheet
Low Drop Out Regulator, 300mA High PSRR, 5 TSOT - T/R - 536-MIC5259-2.8YD5-TR - Utmel Electronic Limited
Hong Kong, China
Low Drop Out Regulator, 300mA High PSRR, 5 TSOT - T/R
536-MIC5259-2.8YD5-TR
Low Drop Out Regulator, 300mA High PSRR, 5 TSOT - T/R 536-MIC5259-2.8YD5-TR
Low Drop Out Regulator, 300mA High PSRR, 5 TSOT - T/R

Low Drop Out Regulator, 300mA High PSRR, 5 TSOT - T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MIC5259-2.8YD5-TR 788702-MIC5259-2.8YD5-TR MIC5259-2.8YD5-TR-ND MIC5259-2.8YD5-TR MIC5259-2.8YD5-TR MIC5259-2.8YD5-TR MIC5259-2.8YD5-TR 536-MIC5259-2.8YD5-TR
Product Name 2.8V 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5259-2.8YD5-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Low Drop Out Regulator, 300mA High PSRR, 5 TSOT - T/R
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 to ? volts 2.8 volts
IOUT 0.1500 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.5500 to ? volts 0.5500 volts 0.5500 volts 0.3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1221245 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24725RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details