Manufacturer: Microchip Technology
Win Source Part Number: 927108-MIC5302-2.5YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 4-TMLF® (1.2x1.6)
Package: 4-UFDFN Exposed Pad, 4-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5302
Categories: Integrated Circuits (ICs)
Case / Package: 4-TMLF® (1.2x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5302-2.5YMTTR-ND,
IC REG LINEAR 2.5V 150MA 4TMLF Product overview: MIC5302-2.5YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5302-2.5YMT-T
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1.2x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1.2x1.6)
IC REG LINEAR 2.5V 150MA 4TMLF
IC REG LINEAR 2.5V 150MA 4TMLF
LDO Voltage Regulators 150mA Single LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1.2x1.6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 927108-MIC5302-2.5YMT-TR | 776-MIC5302-2.5YMT-TR | 576-2842-6-ND | MIC5302-2.5YMT-TR | MIC5302-2.5YMT-TR | MIC5302-2.5YMT-TR | MIC5302-2.5YMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5302-2.5YMT-TR | 2.5V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||||
| Package Type | Other; 4-TMLF® (1.2x1.6) | Other; Tape & Reel (TR) | Other; 4-UFDFN Exposed Pad, 4-TMLF® | Other; 4-UFDFN Exposed Pad, 4-TMLF® | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts |